DIODES Incorporated Single Bipolar Transistors FMMT618QTA

Description
TRANS NPN 20V 2.5A SOT-23-3
Request a Quote Datasheet
Description
TRANS NPN 20V 2.5A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-FMMT618QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT618QTATR-ND
Single Bipolar Transistors 31-FMMT618QTATR-ND
TRANS NPN 20V 2.5A SOT-23-3

TRANS NPN 20V 2.5A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT618QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT618QTADKR-ND
Single Bipolar Transistors 31-FMMT618QTADKR-ND
TRANS NPN 20V 2.5A SOT-23-3

TRANS NPN 20V 2.5A SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FMMT618QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FMMT618QTACT-ND
Single Bipolar Transistors 31-FMMT618QTACT-ND
TRANS NPN 20V 2.5A SOT-23-3

TRANS NPN 20V 2.5A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1059469-FMMT618QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1059469-FMMT618QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1059469-FMMT618QTA
Win Source Part Number: 1059469-FMMT618QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 2.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 50mA, 2.5A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V Frequency - Transition: 140MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Diodes Incorporated Other Names: 31-FMMT618QTATR Base Product Number: FMMT618

Win Source Part Number: 1059469-FMMT618QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 2.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 200mV @ 50mA, 2.5A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 200mA, 2V
Frequency - Transition: 140MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-FMMT618QTATR
Base Product Number: FMMT618

Buy Now Datasheet
Singapore, Singapore
SOT23 Bipolar Transistor
276-FMMT618QTA
SOT23 Bipolar Transistor 276-FMMT618QTA
SS LOW SAT TRANSISTOR SOT23 T&R Product overview: FMMT618QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618QTA can be used for catalog matching and distributor lookup.

SS LOW SAT TRANSISTOR SOT23 T&R Product overview: FMMT618QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - FMMT618QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
FMMT618QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT FMMT618QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Single Bipolar Transistors - FMMT618QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT618QTA
Single Bipolar Transistors FMMT618QTA
SS LOW SAT TRANSISTOR SOT23 T&R

SS LOW SAT TRANSISTOR SOT23 T&R

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-FMMT618QTATR-ND 1059469-FMMT618QTA 276-FMMT618QTA FMMT618QTA FMMT618QTA
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SOT23 Bipolar Transistor Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 2500 milliamps 2500 milliamps 2500 milliamps
Power Gain 300 dB
Operating Frequency 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5416H6433XTMA1 - 1022660-BCP5416H6433XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details