TRANS NPN 15V 3A SOT23-3 Product overview: FMMT617TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT617TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 204240-FMMT617TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 200mV @ 50mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 15V 3A 120MHz 625mW Surface Mount SOT-23-3
TRANS NPN 15V 3A SOT23-3
Bipolar Transistors - BJT NPN SuperSOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT617TC | 204240-FMMT617TC | FMMT617TC-ND | FMMT617TC | FMMT617TC |
| Product Name | 15V 3A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT617TC | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 3000 milliamps | 3000 milliamps |