TRANSISTOR, BIPOLAR, NPN, 15V, 3A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:3A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 96K9966 | FMMT617 |
| Product Name | Transistor, Bipolar, Npn, 15V, 3A, Sot-23-3; Transistor Polarity Diodes Inc. | Transistors |
| Polarity | NPN |