Manufacturer: Diodes Incorporated
Win Source Part Number: 067326-FMMT614TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1V @ 5mA, 500mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 15000 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
TRANS NPN DARL 100V 0.5A SOT23-3 Product overview: FMMT614TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT614TC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 500mW Surface Mount SOT-23-3
TRANS NPN DARL 100V 0.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 067326-FMMT614TC | 276-FMMT614TC | FMMT614TC-ND | FMMT614TC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT614TC | 100V 0.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 500 milliamps | 500 milliamps |