Manufacturer: Diodes Incorporated
Win Source Part Number: 753252-FMMT614QTC
Manufacturer Homepage: www.diodes.com
Reference case: SOT-23
Reference Date Code: 14+RohsREE
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
TRANS NPN DARL 100V 0.5A SOT23-3
SS MID-PERF TRANSISTOR SOT23 T&R Product overview: FMMT614QTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT614QTC can be used for catalog matching and distributor lookup.
SS MID-PERF TRANSISTOR SOT23 T&R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 753252-FMMT614QTC | 31-FMMT614QTCTR-ND | 276-FMMT614QTC | FMMT614QTC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT614QTC | Single Bipolar Transistors | SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 100 volts | 100 volts |