TRANS NPN DARL 100V 0.5A SOT23-3
TRANS NPN DARL 100V 0.5A SOT23-3
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 500mW Surface Mount SOT-23-3
TRANS NPN DARL 100V 0.5A SOT23-3 Product overview: FMMT614QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT614QTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 919189-FMMT614QTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA - 500 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FMMT614
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANSISTOR, NPN, 100V, 0.5A, SOT-23 ROHS COMPLIANT: YES
TRANS NPN DARL 100V 0.5A SOT23-3
Darlington Transistors SS Mid-Perf Transistor SOT23 T&R 3K
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 31-FMMT614QTADKR-ND | 276-FMMT614QTA | 919189-FMMT614QTA | 28AK9724 | FMMT614QTA | FMMT614QTA |
| Product Name | Single Bipolar Transistors | 100V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT614QTA | Transistor, Npn, 100V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | TO-3; SOT23 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps |