DIODES Incorporated 300V 0.2A SOT23 Bipolar Transistor FMMT597TA

Description
TRANS PNP 300V 0.2A SOT23-3 Product overview: FMMT597TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT597TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 300V 0.2A SOT23-3 Product overview: FMMT597TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT597TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.2A SOT23 Bipolar Transistor
276-FMMT597TA
300V 0.2A SOT23 Bipolar Transistor 276-FMMT597TA
TRANS PNP 300V 0.2A SOT23-3 Product overview: FMMT597TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT597TA can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.2A SOT23-3 Product overview: FMMT597TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT597TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT597CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT597CT-ND
Single Bipolar Transistors FMMT597CT-ND
Bipolar (BJT) Transistor PNP 300V 200mA 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 200mA 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT597TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT597TR-ND
Single Bipolar Transistors FMMT597TR-ND
Bipolar (BJT) Transistor PNP 300V 200mA 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 200mA 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT597DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT597DKR-ND
Single Bipolar Transistors FMMT597DKR-ND
Bipolar (BJT) Transistor PNP 300V 200mA 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 200mA 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT597TA - 016336-FMMT597TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT597TA
016336-FMMT597TA
TRANSISTORS - Transistors (BJT) - Single - FMMT597TA 016336-FMMT597TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016336-FMMT597TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 250mV @ 20mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016336-FMMT597TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 250mV @ 20mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT597TA
Bipolar Transistors - BJT FMMT597TA
Bipolar Transistors - BJT PNP High Voltage

Bipolar Transistors - BJT PNP High Voltage

Buy Now Datasheet
Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3977 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc.
07AH3977
Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc. 07AH3977
TRANSISTOR, PNP, -300V, -0.2A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:-200mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -300V, -0.2A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:-200mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3978 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc.
07AH3978
Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc. 07AH3978
TRANSISTOR, PNP, -300V, -0.2A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:-200mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -300V, -0.2A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:-200mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT597TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT597TA
Single Bipolar Transistors FMMT597TA
TRANS PNP 300V 0.2A SOT23-3

TRANS PNP 300V 0.2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT597TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT597TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT597TA
TRANS PNP 300V 0.2A SOT23-3

TRANS PNP 300V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FMMT597TA FMMT597CT-ND 016336-FMMT597TA FMMT597TA 07AH3977 FMMT597TA FMMT597TA
Product Name 300V 0.2A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT597TA Bipolar Transistors - BJT Transistor, Pnp, -300V, -0.2A, Sot-23; Transistor Polarity Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data