TRANS PNP 200V 0.3A SOT23-3 Product overview: FMMT596TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT596TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016335-FMMT596TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 350mV @ 25mA, 250mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 85 @ 250mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 200V 300mA 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 200V 300mA 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 200V 300mA 150MHz 500mW Surface Mount SOT-23-3
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 200V 0.3A SOT23-3
200V 500mW 85@250mA,10V 300mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANS, PNP, 200V, 0.3A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 200V 0.3A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT596TA | 016335-FMMT596TA | FMMT596TR-ND | FMMT596TA | FMMT596TA | FMMT596TA | 28AK9723 | FMMT596TA |
| Product Name | 200V 0.3A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT596TA | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Pnp, 200V, 0.3A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps | ||||
| VCEO | 200 volts | 200 volts | 200 volts | 200 volts |