Trans GP BJT PNP 100V 1A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: FMMT593QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 100V, 1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT593QTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 500mW Surface Mount
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 500mW Surface Mount
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 500mW Surface Mount
Manufacturer: Diodes Incorporated
Win Source Part Number: 104703-FMMT593QTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: TO-236-3, SC-59, SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANS PNP 100V 1A SOT23-3
Bipolar Transistors - BJT 100V PNP High PWR Ic -1A Icm -2A
TRANS PNP 100V 1A SOT23-3
TRANS, PNP, 100V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-FMMT593QTA | FMMT593QTADIDKR-ND | 104703-FMMT593QTA | FMMT593QTA | FMMT593QTA | FMMT593QTA | 28AK9721 |
| Product Name | Automotive 100V 1A SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT593QTA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 100V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | Tape and Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape and Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCBO | 120 volts |