DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMT591TA FMMT591TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016333-FMMT591TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: FMMT591 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SAR513RTL; PBSS5160K,135; CMPT591E TR Lead Free; PBSS5160T,215; Introduction Date: September 10, 2007 ECCN: EAR99 Country of Origin: China, Germany, United Kingdom, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016333-FMMT591TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: FMMT591 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SAR513RTL; PBSS5160K,135; CMPT591E TR Lead Free; PBSS5160T,215; Introduction Date: September 10, 2007 ECCN: EAR99 Country of Origin: China, Germany, United Kingdom, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMT591TA - 016333-FMMT591TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT591TA
016333-FMMT591TA
TRANSISTORS - Transistors (BJT) - Single - FMMT591TA 016333-FMMT591TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016333-FMMT591TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: FMMT591 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SAR513RTL; PBSS5160K,135; CMPT591E TR Lead Free; PBSS5160T,215; Introduction Date: September 10, 2007 ECCN: EAR99 Country of Origin: China, Germany, United Kingdom, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 016333-FMMT591TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Family Name: FMMT591
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SAR513RTL; PBSS5160K,135; CMPT591E TR Lead Free; PBSS5160T,215;
Introduction Date: September 10, 2007
ECCN: EAR99
Country of Origin: China, Germany, United Kingdom, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 016333-FMMT591TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMT591TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-74LVCH2T45GS,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers