TRANS PNP 60V 1A SOT23-3 Product overview: FMMT591TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3
60V 500mW 100@500mA,5V 1A PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANS PNP 60V 1A SOT23-3
TRANS PNP 60V 1A SOT23-3
Bipolar Transistors - BJT PNP Medium Power
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT591TA | FMMT591DKR-ND | FMMT591TA | FMMT591TA | FMMT591TA | FMMT591TA |
| Product Name | 60V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |