Manufacturer: Diodes Incorporated
Win Source Part Number: 067325-FMMT591ATC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3
TRANS PNP 40V 1A SOT23-3 Product overview: FMMT591ATC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591ATC can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 40V 1A SOT23-3
TRANS PNP 40V 1A SOT23-3
TRANS, PNP, 40V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 067325-FMMT591ATC | 31-FMMT591ATCDKR-ND | 276-FMMT591ATC | FMMT591ATC | FMMT591ATC | FMMT591ATC | 28AK9719 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT591ATC | Single Bipolar Transistors | 40V 1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 40V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |