BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 96K9962 | FMMT591A |
| Product Name | Bipolar Transistor, Pnp, -40V; Transistor Polarity Diodes Inc. | Transistors |
| Polarity | PNP | |
| Package Type | TO-3 | |
| IC(max) | 1000 milliamps |