DIODES Incorporated Single Bipolar Transistors FMMT560TA

Description
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT560TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT560TR-ND
Single Bipolar Transistors FMMT560TR-ND
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT560DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT560DKR-ND
Single Bipolar Transistors FMMT560DKR-ND
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT560CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT560CT-ND
Single Bipolar Transistors FMMT560CT-ND
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
500V 0.15A SOT23 Bipolar Transistor
276-FMMT560TA
500V 0.15A SOT23 Bipolar Transistor 276-FMMT560TA
TRANS PNP 500V 0.15A SOT23-3 Product overview: FMMT560TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT560TA can be used for catalog matching and distributor lookup.

TRANS PNP 500V 0.15A SOT23-3 Product overview: FMMT560TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT560TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT560TA - 1039175-FMMT560TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT560TA
1039175-FMMT560TA
TRANSISTORS - Transistors (BJT) - Single - FMMT560TA 1039175-FMMT560TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1039175-FMMT560TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Family Name: FMMT560 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Max Vce (sat): 500mV @ 10mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 50mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): TSA884CX RF; PBHV9050T,215; TSA884CX; Introduction Date: January 14, 1999 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1039175-FMMT560TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Family Name: FMMT560
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 500mV @ 10mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): TSA884CX RF; PBHV9050T,215; TSA884CX;
Introduction Date: January 14, 1999
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT560TA
Bipolar Transistors - BJT FMMT560TA
Bipolar Transistors - BJT PNP High V 500V

Bipolar Transistors - BJT PNP High V 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT560TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT560TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT560TA
TRANS PNP 500V 0.15A SOT23-3

TRANS PNP 500V 0.15A SOT23-3

Supplier's Site
Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3975 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc.
07AH3975
Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc. 07AH3975
TRANSISTOR, PNP, -500V, -0.15A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-500V; Transition Frequency ft:60MHz; Power Dissipation Pd:500mW; DC Collector Current:-150mA; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -500V, -0.15A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-500V; Transition Frequency ft:60MHz; Power Dissipation Pd:500mW; DC Collector Current:-150mA; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3976 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc.
07AH3976
Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc. 07AH3976
TRANSISTOR, PNP, -500V, -0.15A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-500V; Transition Frequency ft:60MHz; Power Dissipation Pd:500mW; DC Collector Current:-150mA; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -500V, -0.15A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-500V; Transition Frequency ft:60MHz; Power Dissipation Pd:500mW; DC Collector Current:-150mA; DC Current Gain hFE:80hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT560TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT560TA
500V 500mW 80@50mA,10V 150mA PNP SOT-23 Bipolar Transistors - BJT ROHS

500V 500mW 80@50mA,10V 150mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT560TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT560TA
Single Bipolar Transistors FMMT560TA
TRANS PNP 500V 0.15A SOT23-3

TRANS PNP 500V 0.15A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMMT560TR-ND 276-FMMT560TA 1039175-FMMT560TA FMMT560TA FMMT560TA 07AH3975 FMMT560TA FMMT560TA
Product Name Single Bipolar Transistors 500V 0.15A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT560TA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -500V, -0.15A, Sot-23; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps 150 milliamps
VCEO 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856A-E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23-3-1
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
45 V, 100 mA NPN general-purpose transistors - BC847A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
Bipolar Transistors - 1694139 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details