TRANS PNP 500V 0.15A SOT23-3 Product overview: FMMT560QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT560QTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039174-FMMT560QTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 500mV @ 10mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT SS Hi Voltage Transistor
TRANS PNP 500V 0.15A SOT23-3
TRANS, PNP, 500V, 0.15A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 500V 0.15A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT560QTA | FMMT560QTADICT-ND | 1039174-FMMT560QTA | FMMT560QTA | FMMT560QTA | 28AK9715 | FMMT560QTA |
| Product Name | 500V 0.15A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT560QTA | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Pnp, 500V, 0.15A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 500 volts | 500 volts | 500 volts |