TRANSISTOR, PNP, 500V, 150mA, 500mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:500V; Continuous Collector Current:150mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 96K9959 | FMMT560 |
| Product Name | Transistor, Pnp, 500V, 150Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc. | Transistors |
| Transistor Type | Transistor, Pnp, 500V, 150Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc. |