Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3
TRANS PNP 400V 0.15A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMT558TC-ND | FMMT558TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |