Manufacturer: Diodes Incorporated
Win Source Part Number: 016330-FMMT558TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: FMMT558
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): FMMT558; FMMT558TC;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
TRANS PNP 400V 0.15A SOT23-3 Product overview: FMMT558TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT558TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3
TRANS PNP 400V 0.15A SOT23-3
Bipolar Transistors - BJT PNP High Voltage
TRANS PNP 400V 0.15A SOT23-3
400V 500mW 100@50mA,10V 150mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANSISTOR, PNP, -400V, -0.15A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-400V; Transition Frequency ft:50MHz; Power Dissipation Pd:500mW; DC Collector Current:-150mA; DC Current Gain hFE:100hFE; TransistorRoHS Compliant: Yes
TRANSISTOR, PNP, -400V, -0.15A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-400V; Transition Frequency ft:50MHz; Power Dissipation Pd:500mW; DC Collector Current:-150mA; DC Current Gain hFE:100hFE; TransistorRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 016330-FMMT558TA | 276-FMMT558TA | FMMT558TR-ND | FMMT558TA | FMMT558TA | FMMT558TA | FMMT558TA | 07AH3973 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT558TA | 400V 0.15A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Pnp, -400V, -0.15A, Sot-23; Transistor Polarity Diodes Inc. |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3; SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | 400 volts |