DIODES Incorporated Single Bipolar Transistors FMMT558QTA

Description
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT558QTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT558QTADITR-ND
Single Bipolar Transistors FMMT558QTADITR-ND
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT558QTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT558QTADICT-ND
Single Bipolar Transistors FMMT558QTADICT-ND
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT558QTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT558QTADIDKR-ND
Single Bipolar Transistors FMMT558QTADIDKR-ND
Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 400V 150mA 50MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
400V 0.15A SOT23 Bipolar Transistor
276-FMMT558QTA
400V 0.15A SOT23 Bipolar Transistor 276-FMMT558QTA
TRANS PNP 400V 0.15A SOT23-3 Product overview: FMMT558QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT558QTA can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.15A SOT23-3 Product overview: FMMT558QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT558QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1059466-FMMT558QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1059466-FMMT558QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1059466-FMMT558QTA
Win Source Part Number: 1059466-FMMT558QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 6mA, 50mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V Frequency - Transition: 50MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FMMT560QTA; FMMT459QTA; FMMT458QTA; 2SA1162-GR,LF; 2SC2712-Y,LF; 2SC2712-GR,LF; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: FMMT558QTADIDKR,FMMT 558QTADI,FMMT558QTAD ICT,FMMT558QTADI-ND, FMMT558QTADITR Base Product Number: FMMT558

Win Source Part Number: 1059466-FMMT558QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 6mA, 50mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FMMT560QTA; FMMT459QTA; FMMT458QTA; 2SA1162-GR,LF; 2SC2712-Y,LF; 2SC2712-GR,LF;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: FMMT558QTADIDKR,FMMT558QTADI,FMMT558QTADICT,FMMT558QTADI-ND,FMMT558QTADITR
Base Product Number: FMMT558

Buy Now Datasheet
Trans, Pnp, 400V, 0.15A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. - 28AK9714 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 400V, 0.15A, 150Deg C, 0.5W Rohs Compliant Diodes Inc.
28AK9714
Trans, Pnp, 400V, 0.15A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. 28AK9714
TRANS, PNP, 400V, 0.15A, 150DEG C, 0.5W ROHS COMPLIANT: YES

TRANS, PNP, 400V, 0.15A, 150DEG C, 0.5W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - FMMT558QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT558QTA
Single Bipolar Transistors FMMT558QTA
TRANS PNP 400V 0.15A SOT23-3

TRANS PNP 400V 0.15A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT558QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT558QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT558QTA
TRANS PNP 400V 0.15A SOT23-3

TRANS PNP 400V 0.15A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT558QTA
Bipolar Transistors - BJT FMMT558QTA
Bipolar Transistors - BJT 400V PNP High Volt 500mW -150mA

Bipolar Transistors - BJT 400V PNP High Volt 500mW -150mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMMT558QTADITR-ND 276-FMMT558QTA 1059466-FMMT558QTA 28AK9714 FMMT558QTA FMMT558QTA FMMT558QTA
Product Name Single Bipolar Transistors 400V 0.15A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Trans, Pnp, 400V, 0.15A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps 150 milliamps
VCEO 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data