BIPOLAR TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:150mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 69K6899 |
| Product Name | Bipolar Transistor, Pnp, -400V; Transistor Polarity Diodes Inc. |
| Polarity | PNP |