DIODES Incorporated 150V 1A SOT23 Bipolar Transistor FMMT555TC

Description
TRANS PNP 150V 1A SOT23-3 Product overview: FMMT555TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT555TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 150V 1A SOT23-3 Product overview: FMMT555TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT555TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1A SOT23 Bipolar Transistor
276-FMMT555TC
150V 1A SOT23 Bipolar Transistor 276-FMMT555TC
TRANS PNP 150V 1A SOT23-3 Product overview: FMMT555TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT555TC can be used for catalog matching and distributor lookup.

TRANS PNP 150V 1A SOT23-3 Product overview: FMMT555TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT555TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT555TC - 1039173-FMMT555TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT555TC
1039173-FMMT555TC
TRANSISTORS - Transistors (BJT) - Single - FMMT555TC 1039173-FMMT555TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1039173-FMMT555TC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 300mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1039173-FMMT555TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 300mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - FMMT555TCDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT555TCDIDKR-ND
Single Bipolar Transistors FMMT555TCDIDKR-ND
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT555TCDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT555TCDITR-ND
Single Bipolar Transistors FMMT555TCDITR-ND
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT555TCDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT555TCDICT-ND
Single Bipolar Transistors FMMT555TCDICT-ND
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT555TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT555TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT555TC
TRANS PNP 150V 1A SOT23-3

TRANS PNP 150V 1A SOT23-3

Supplier's Site
TRANS PNP 150V 1A SOT23-3 - 233-FMMT555TC - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 150V 1A SOT23-3
233-FMMT555TC
TRANS PNP 150V 1A SOT23-3 233-FMMT555TC
TRANS PNP 150V 1A SOT23-3

TRANS PNP 150V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT555TC
Bipolar Transistors - BJT FMMT555TC
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Trans, Pnp, 150V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. - 28AK9713 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 150V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc.
28AK9713
Trans, Pnp, 150V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. 28AK9713
TRANS, PNP, 150V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

TRANS, PNP, 150V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-FMMT555TC 1039173-FMMT555TC FMMT555TCDIDKR-ND FMMT555TC 233-FMMT555TC FMMT555TC 28AK9713
Product Name 150V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT555TC Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 150V 1A SOT23-3 Bipolar Transistors - BJT Trans, Pnp, 150V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc.
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K25WE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 6697593P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details