Manufacturer: Diodes Incorporated
Win Source Part Number: 016329-FMMT555TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: FMMT555
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 300mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): PBHV9115T; PBHV9115T,215; 2SB14140RA;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 150V 1A 100MHz 500mW Surface Mount SOT-23-3
TRANS PNP 150V 1A SOT23-3 Product overview: FMMT555TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT555TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP High Voltage
TRANS PNP 150V 1A SOT23-3
TRANS PNP 150V 1A SOT23-3
150V 500mW 50@300mA,10V 1A PNP SOT-23 Bipolar Transistors - BJT ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016329-FMMT555TA | FMMT555TACT-ND | 276-FMMT555TA | FMMT555TA | FMMT555TA | FMMT555TA | FMMT555TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT555TA | Single Bipolar Transistors | 150V 1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |