DIODES Incorporated 60V 1A SOT23 Bipolar Transistor FMMT551TA

Description
TRANS PNP 60V 1A SOT23-3 Product overview: FMMT551TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT551TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 1A SOT23-3 Product overview: FMMT551TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT551TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-FMMT551TA
60V 1A SOT23 Bipolar Transistor 276-FMMT551TA
TRANS PNP 60V 1A SOT23-3 Product overview: FMMT551TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT551TA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT23-3 Product overview: FMMT551TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT551TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT551TA - 016328-FMMT551TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT551TA
016328-FMMT551TA
TRANSISTORS - Transistors (BJT) - Single - FMMT551TA 016328-FMMT551TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016328-FMMT551TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 350mV @ 15mA, 150mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 150mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016328-FMMT551TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 150mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - FMMT551DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT551DKR-ND
Single Bipolar Transistors FMMT551DKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT551CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT551CT-ND
Single Bipolar Transistors FMMT551CT-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT551TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT551TR-ND
Single Bipolar Transistors FMMT551TR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT551TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT551TA
Single Bipolar Transistors FMMT551TA
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT551TA
Bipolar Transistors - BJT FMMT551TA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT551TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT551TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT551TA
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site
Trans, Pnp, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. - 28AK9712 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc.
28AK9712
Trans, Pnp, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. 28AK9712
TRANS, PNP, 60V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

Supplier's Site
TRANS PNP 60V 1A SOT23-3 - 233-FMMT551TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 1A SOT23-3
233-FMMT551TA
TRANS PNP 60V 1A SOT23-3 233-FMMT551TA
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 276-FMMT551TA 016328-FMMT551TA FMMT551DKR-ND FMMT551TA FMMT551TA FMMT551TA 28AK9712 233-FMMT551TA
Product Name 60V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT551TA Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. TRANS PNP 60V 1A SOT23-3
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156559P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Single Bipolar Transistors - 448-BCP5516H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers