Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
TRANS PNP 30V 1A SOT23-3 Product overview: FMMT549TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT549TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016327-FMMT549TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: FMMT549
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 750mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): FMMT549_NL; FMMT549; 2SA1621-Y(TE85L);
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP Medium Power
TRANS, PNP, 30V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 30V 1A SOT23-3
TRANS PNP 30V 1A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMMT549CT-ND | 276-FMMT549TA | 016327-FMMT549TA | FMMT549TA | 28AK9711 | FMMT549TA | FMMT549TA |
| Product Name | Single Bipolar Transistors | 30V 1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT549TA | Bipolar Transistors - BJT | Trans, Pnp, 30V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |