TRANS PNP 30V 1A SOT23-3 Product overview: FMMT549ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT549ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016326-FMMT549ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 1mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 30V 1A 100MHz 500mW Surface Mount SOT-23-3
TRANS PNP 30V 1A SOT23-3
TRANS, PNP, 30V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 30V 1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT549ATA | 016326-FMMT549ATA | FMMT549ADKR-ND | FMMT549ATA | 28AK9710 | FMMT549ATA |
| Product Name | 30V 1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT549ATA | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Pnp, 30V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts |