Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059464-FMMT5400TA
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 400 MHz
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 130 V
Collector Emitter Voltage (VCEO): 120 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 600 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059464-FMMT5400TA |
| Product Name | OEM Parts - OEM Parts (F - I) - FMMT5400TA |