DIODES Incorporated OEM Parts - OEM Parts (F - I) - FMMT5210TA FMMT5210TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059463-FMMT5210TA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Gain Bandwidth Product: 30 MHz Number of Pins: 3 Width: 1.4 mm Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 4.5 V Max Collector Current: 50 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059463-FMMT5210TA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Gain Bandwidth Product: 30 MHz Number of Pins: 3 Width: 1.4 mm Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 4.5 V Max Collector Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FMMT5210TA - 1059463-FMMT5210TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FMMT5210TA
1059463-FMMT5210TA
OEM Parts - OEM Parts (F - I) - FMMT5210TA 1059463-FMMT5210TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059463-FMMT5210TA Length: 3.05 mm Mounting: SMD (SMT) Polarity: NPN Height: 1 mm Weight: 200.998119 mg Gain Bandwidth Product: 30 MHz Number of Pins: 3 Width: 1.4 mm Categories: OEM Parts(F-I) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 330 mW Collector Base Voltage (VCBO): 50 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 4.5 V Max Collector Current: 50 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059463-FMMT5210TA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: NPN
Height: 1 mm
Weight: 200.998119 mg
Gain Bandwidth Product: 30 MHz
Number of Pins: 3
Width: 1.4 mm
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 50 V
Collector Emitter Voltage (VCEO): 50 V
Emitter Base Voltage (VEBO): 4.5 V
Max Collector Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059463-FMMT5210TA
Product Name OEM Parts - OEM Parts (F - I) - FMMT5210TA
Unlock Full Specs
to access all available technical data