Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059458-FMMT5089TA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: NPN
Height: 1 mm
Weight: 200.998119 mg
Gain Bandwidth Product: 50 MHz
Width: 1.4 mm
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 30 V
Collector Emitter Voltage (VCEO): 25 V
Emitter Base Voltage (VEBO): 4.5 V
Max Collector Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059458-FMMT5089TA |
| Product Name | OEM Parts - OEM Parts (F - I) - FMMT5089TA |