DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMT497TA FMMT497TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016324-FMMT497TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Family Name: FMMT497 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 100mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMPTA42 BK Lead Free; SMMBTA42; CMPTA42 BK; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016324-FMMT497TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Family Name: FMMT497 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 100mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMPTA42 BK Lead Free; SMMBTA42; CMPTA42 BK; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMT497TA - 016324-FMMT497TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT497TA
016324-FMMT497TA
TRANSISTORS - Transistors (BJT) - Single - FMMT497TA 016324-FMMT497TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016324-FMMT497TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Family Name: FMMT497 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 100mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMPTA42 BK Lead Free; SMMBTA42; CMPTA42 BK; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 016324-FMMT497TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Family Name: FMMT497
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 300mV @ 25mA, 250mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 100mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMPTA42 BK Lead Free; SMMBTA42; CMPTA42 BK;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300V 0.5A SOT23 Bipolar Transistor
276-FMMT497TA
300V 0.5A SOT23 Bipolar Transistor 276-FMMT497TA
TRANS NPN 300V 0.5A SOT23-3 Product overview: FMMT497TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT497TA can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A SOT23-3 Product overview: FMMT497TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT497TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT497CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT497CT-ND
Single Bipolar Transistors FMMT497CT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT497DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT497DKR-ND
Single Bipolar Transistors FMMT497DKR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT497TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT497TR-ND
Single Bipolar Transistors FMMT497TR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 300V 500mA 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT497TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT497TA
Single Bipolar Transistors FMMT497TA
TRANS NPN 300V 0.5A SOT23-3

TRANS NPN 300V 0.5A SOT23-3

Supplier's Site Datasheet
Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc.
07AH3971
Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. 07AH3971
TRANSISTOR, NPN, 300V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:500mA; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:500mA; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3972 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc.
07AH3972
Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. 07AH3972
TRANSISTOR, NPN, 300V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:500mA; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 0.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:500mA; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT497TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT497TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT497TA
TRANS NPN 300V 0.5A SOT23-3

TRANS NPN 300V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT497TA
Bipolar Transistors - BJT FMMT497TA
Bipolar Transistors - BJT NPN High Voltage

Bipolar Transistors - BJT NPN High Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 016324-FMMT497TA 276-FMMT497TA FMMT497CT-ND FMMT497TA 07AH3971 FMMT497TA FMMT497TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMT497TA 300V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Transistor, Npn, 300V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data