DIODES Incorporated 300V 0.5A SOT23 Bipolar Transistor FMMT497

Description
TRANS NPN 300V 0.5A SOT23-3 Product overview: FMMT497 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT497 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 300V 0.5A SOT23-3 Product overview: FMMT497 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT497 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.5A SOT23 Bipolar Transistor
276-FMMT497
300V 0.5A SOT23 Bipolar Transistor 276-FMMT497
TRANS NPN 300V 0.5A SOT23-3 Product overview: FMMT497 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT497 can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A SOT23-3 Product overview: FMMT497 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT497 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT497 - 31628-FMMT497 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT497
31628-FMMT497
TRANSISTORS - Transistors (BJT) - Single - FMMT497 31628-FMMT497
Manufacturer: Diodes Incorporated Win Source Part Number: 31628-FMMT497 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 80 @ 100mA, 10V Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 31628-FMMT497
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 300mV @ 25mA, 250mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 100mA, 10V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor, Npn, 300V; Transistor Polarity Diodes Inc. - 96K9958 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Diodes Inc.
96K9958
Bipolar Transistor, Npn, 300V; Transistor Polarity Diodes Inc. 96K9958
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:75MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:75MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FMMT497 31628-FMMT497 96K9958
Product Name 300V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT497 Bipolar Transistor, Npn, 300V; Transistor Polarity Diodes Inc.
Polarity NPN NPN; NPN NPN
Package Type Reel - TR SOT3; SOT23; SOT-23-3 TO-3
Packing Method Reel - TR
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data