TRANS NPN 150V 1A SOT23-3 Product overview: FMMT495TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT495TC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039172-FMMT495TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 10 @ 250mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT NPN Medium Power
TRANS, NPN, 150V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS NPN 150V 1A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 150V 1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT495TC | FMMT495TCDIDKR-ND | 1039172-FMMT495TC | 233-FMMT495TC | 28AK9709 | FMMT495TC | FMMT495TC | FMMT495TC |
| Product Name | 150V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT495TC | Bipolar Transistors - BJT NPN Medium Power | Trans, Npn, 150V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 150 volts | 150 volts | 150 volts | 150 volts |