TRANSISTOR, NPN, 150V, 1A, 500mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 96K9957 | FMMT495 |
| Product Name | Transistor, Npn, 150V, 1A, 500Mw, Sot-23; Transistor Polarity Diodes Inc. | Transistors |
| Transistor Type | Transistor, Npn, 150V, 1A, 500Mw, Sot-23; Transistor Polarity Diodes Inc. |