TRANS NPN 120V 1A SOT23-3 Product overview: FMMT494TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT494TC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039171-FMMT494TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 250mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): PBSS8110T; FMMT494QTA; FMMT494TA;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 120V 1A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 120V 1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT494TC | 31-FMMT494TCTR-ND | 1039171-FMMT494TC | 233-FMMT494TC | FMMT494TC | FMMT494TC | FMMT494TC |
| Product Name | 120V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT494TC | Bipolar Transistors - BJT NPN Medium Power | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts |