TRANS NPN 120V 1A SOT23-3 Product overview: FMMT494QTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT494QTC can be used for catalog matching and distributor lookup.
TRANS NPN 120V 1A SOT-23-3
Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
TRANS NPN 120V 1A SOT-23-3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
TRANS NPN 120V 1A SOT23-3
Bipolar Transistors - BJT SSMidPerfTranstr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT494QTC | 31-FMMT494QTCDKR-ND | FMMT494QTC | FMMT494QTC | 233-FMMT494QTC | FMMT494QTC |
| Product Name | 120V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | TRANS NPN 120V 1ASOT23 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 120 volts | 120 volts |