Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 120V 1A 100MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 872094-FMMT494QTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 120 V 1 A 100MHz 500 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FMMT494
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: FMMT494QTADITR, FMMT494QTADICT, FMMT494QTADIDKR
TRANS NPN 120V 1A SOT23-3 Product overview: FMMT494QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT494QTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SSMidPerfTranstr
TRANS NPN 120V 1A SOT23-3
TRANS, NPN, 120V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | FMMT494QTADICT-ND | 872094-FMMT494QTA | 276-FMMT494QTA | FMMT494QTA | FMMT494QTA | 28AK9708 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT494QTA | 120V 1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 120V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) |