DIODES Incorporated 100V 1A SOT23 Bipolar Transistor FMMT493TA

Description
TRANS NPN 100V 1A SOT23-3 Product overview: FMMT493TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 1A SOT23-3 Product overview: FMMT493TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A SOT23 Bipolar Transistor
276-FMMT493TA
100V 1A SOT23 Bipolar Transistor 276-FMMT493TA
TRANS NPN 100V 1A SOT23-3 Product overview: FMMT493TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493TA can be used for catalog matching and distributor lookup.

TRANS NPN 100V 1A SOT23-3 Product overview: FMMT493TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT493CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT493CT-ND
Single Bipolar Transistors FMMT493CT-ND
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 100V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT493DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT493DKR-ND
Single Bipolar Transistors FMMT493DKR-ND
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 100V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT493TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT493TR-ND
Single Bipolar Transistors FMMT493TR-ND
Bipolar (BJT) Transistor NPN 100V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 100V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT493TA - 016322-FMMT493TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT493TA
016322-FMMT493TA
TRANSISTORS - Transistors (BJT) - Single - FMMT493TA 016322-FMMT493TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016322-FMMT493TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: FMMT493 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 250mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BCX41E6433HTMA1; BCX41E6327BTSA1; Q62702-C1659; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 016322-FMMT493TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: FMMT493
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 250mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BCX41E6433HTMA1; BCX41E6327BTSA1; Q62702-C1659;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT493TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT493TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT493TA
TRANS NPN 100V 1A SOT23-3

TRANS NPN 100V 1A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT493TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT493TA
Single Bipolar Transistors FMMT493TA
TRANS NPN 100V 1A SOT23-3

TRANS NPN 100V 1A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT493TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT493TA
100V 500mW 100@250mA,10V 1A NPN SOT-23-3 Bipolar Transistors - BJT ROHS

100V 500mW 100@250mA,10V 1A NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANS NPN 100V 1A SOT23-3 - 233-FMMT493TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100V 1A SOT23-3
233-FMMT493TA
TRANS NPN 100V 1A SOT23-3 233-FMMT493TA
TRANS NPN 100V 1A SOT23-3

TRANS NPN 100V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT493TA
Bipolar Transistors - BJT FMMT493TA
Bipolar Transistors - BJT NPN Medium Power

Bipolar Transistors - BJT NPN Medium Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FMMT493TA FMMT493CT-ND 016322-FMMT493TA FMMT493TA FMMT493TA FMMT493TA 233-FMMT493TA FMMT493TA
Product Name 100V 1A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT493TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANS NPN 100V 1A SOT23-3 Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5416H6433XTMA1 - 1022660-BCP5416H6433XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers