DIODES Incorporated Single Bipolar Transistors FMMT493ATA

Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT493ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT493ADKR-ND
Single Bipolar Transistors FMMT493ADKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT493ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT493ATR-ND
Single Bipolar Transistors FMMT493ATR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT493ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT493ACT-ND
Single Bipolar Transistors FMMT493ACT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT493ATA - 109081-FMMT493ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT493ATA
109081-FMMT493ATA
TRANSISTORS - Transistors (BJT) - Single - FMMT493ATA 109081-FMMT493ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 109081-FMMT493ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: FMMT493A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 250mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): PBSS4160K; CMPT3820 TR; CMPT491E BK; 2SC5865TLR; Introduction Date: October 11, 2001 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 109081-FMMT493ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: FMMT493A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 250mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): PBSS4160K; CMPT3820 TR; CMPT491E BK; 2SC5865TLR;
Introduction Date: October 11, 2001
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-FMMT493ATA
60V 1A SOT23 Bipolar Transistor 276-FMMT493ATA
TRANS NPN 60V 1A SOT23-3 Product overview: FMMT493ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493ATA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT23-3 Product overview: FMMT493ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT493ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT493ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT493ATA
Single Bipolar Transistors FMMT493ATA
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site Datasheet
Transistor, Npn, 60V, 1A, Sot23; Transistor Polarity Diodes Inc. - 65T9128 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 1A, Sot23; Transistor Polarity Diodes Inc.
65T9128
Transistor, Npn, 60V, 1A, Sot23; Transistor Polarity Diodes Inc. 65T9128
TRANSISTOR, NPN, 60V, 1A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 1A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT493ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT493ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT493ATA
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT493ATA
Bipolar Transistors - BJT FMMT493ATA
Bipolar Transistors - BJT NPN Medium Power

Bipolar Transistors - BJT NPN Medium Power

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMMT493ADKR-ND 109081-FMMT493ATA 276-FMMT493ATA FMMT493ATA 65T9128 FMMT493ATA FMMT493ATA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT493ATA 60V 1A SOT23 Bipolar Transistor Single Bipolar Transistors Transistor, Npn, 60V, 1A, Sot23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR185WH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
6 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
Bipolar Transistors - 274970P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details