TRANS NPN 60V 1A SOT23-3 Product overview: FMMT491TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT491TC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039168-FMMT491TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 1A SOT23-3
TRANS NPN 60V 1A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
TRANS, NPN, 60V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-FMMT491TC | 31-FMMT491TCTR-ND | 1039168-FMMT491TC | FMMT491TC | FMMT491TC | FMMT491TC | 28AK9705 |
| Product Name | 60V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT491TC | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |