DIODES Incorporated High Voltage Transistor, Npn, 60V; Transistor Polarity Diodes Inc. FMMT491

Description
HIGH VOLTAGE TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
HIGH VOLTAGE TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Voltage Transistor, Npn, 60V; Transistor Polarity Diodes Inc. - 96K9954 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Transistor, Npn, 60V; Transistor Polarity Diodes Inc.
96K9954
High Voltage Transistor, Npn, 60V; Transistor Polarity Diodes Inc. 96K9954
HIGH VOLTAGE TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

HIGH VOLTAGE TRANSISTOR, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 96K9954
Product Name High Voltage Transistor, Npn, 60V; Transistor Polarity Diodes Inc.
Transistor Type High Voltage Transistor, Npn, 60V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 60118495 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details