TRANS NPN 450V 0.15A SOT23-3 Product overview: FMMT459TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT459TC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3
TRANS NPN 450V 0.15A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT459TC | FMMT459TC-ND | FMMT459TC |
| Product Name | 450V 0.15A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| VCEO | 450 volts | 450 volts |