DIODES Incorporated 450V 0.15A SOT23 Bipolar Transistor FMMT459TA

Description
TRANS NPN 450V 0.15A SOT23-3 Product overview: FMMT459TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT459TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 450V 0.15A SOT23-3 Product overview: FMMT459TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT459TA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMMT459TA is a high-voltage NPN transistor designed for various applications including off-line switching, RCD circuits, and emergency lighting. It features a collector-emitter breakdown voltage (VCEO) of 450V and a collector-base voltage (VCBO) of 500V, making it suitable for high-voltage environments. The device can handle a continuous collector current (IC) of 150mA and a peak pulse current (ICM) of up to 500mA, with a maximum power dissipation of 625mW. This transistor exhibits low saturation voltage characteristics, with a typical value of less than 90mV at 50mA, and provides excellent current gain (hFE) performance up to 120mA. The FMMT459TA is packaged in a compact SOT-23 case, is fully RoHS compliant, and is classified as a "Green" device, indicating it is free from halogens and antimony. It is also qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The FMMT459TA is a high-voltage NPN transistor designed for various applications including off-line switching, RCD circuits, and emergency lighting. It features a collector-emitter breakdown voltage (VCEO) of 450V and a collector-base voltage (VCBO) of 500V, making it suitable for high-voltage environments. The device can handle a continuous collector current (IC) of 150mA and a peak pulse current (ICM) of up to 500mA, with a maximum power dissipation of 625mW. This transistor exhibits low saturation voltage characteristics, with a typical value of less than 90mV at 50mA, and provides excellent current gain (hFE) performance up to 120mA. The FMMT459TA is packaged in a compact SOT-23 case, is fully RoHS compliant, and is classified as a "Green" device, indicating it is free from halogens and antimony. It is also qualified to AEC-Q101 standards, ensuring high reliability for automotive applications. The operating temperature range is from -55°C to +150°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 0.15A SOT23 Bipolar Transistor
276-FMMT459TA
450V 0.15A SOT23 Bipolar Transistor 276-FMMT459TA
TRANS NPN 450V 0.15A SOT23-3 Product overview: FMMT459TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT459TA can be used for catalog matching and distributor lookup.

TRANS NPN 450V 0.15A SOT23-3 Product overview: FMMT459TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT459TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT459TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT459TADKR-ND
Single Bipolar Transistors FMMT459TADKR-ND
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT459TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT459TATR-ND
Single Bipolar Transistors FMMT459TATR-ND
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT459TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT459TACT-ND
Single Bipolar Transistors FMMT459TACT-ND
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT459TA - 067322-FMMT459TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT459TA
067322-FMMT459TA
TRANSISTORS - Transistors (BJT) - Single - FMMT459TA 067322-FMMT459TA
Manufacturer: Diodes Incorporated Win Source Part Number: 067322-FMMT459TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: FMMT459 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 90mV @ 6mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 50 @ 30mA, 10V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): PMBTA45,215; PMBTA45-235; PMBTA45; FMMT459TC; Introduction Date: December 13, 2001 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 067322-FMMT459TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: FMMT459
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 90mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 30mA, 10V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): PMBTA45,215; PMBTA45-235; PMBTA45; FMMT459TC;
Introduction Date: December 13, 2001
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT459TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT459TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT459TA
TRANS NPN 450V 0.15A SOT23-3

TRANS NPN 450V 0.15A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT459TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT459TA
450V 625mW 50@30mA,10V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS

450V 625mW 50@30mA,10V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT459TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT459TA
Single Bipolar Transistors FMMT459TA
TRANS NPN 450V 0.15A SOT23-3

TRANS NPN 450V 0.15A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT459TA
Bipolar Transistors - BJT FMMT459TA
Bipolar Transistors - BJT NPN Hi-V Sw 500V

Bipolar Transistors - BJT NPN Hi-V Sw 500V

Buy Now Datasheet
Transistor, Npn, 450V, 150Ma, 625Mw, Sot-23; Transistor Polarity Diodes Inc. - 12T2134 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 450V, 150Ma, 625Mw, Sot-23; Transistor Polarity Diodes Inc.
12T2134
Transistor, Npn, 450V, 150Ma, 625Mw, Sot-23; Transistor Polarity Diodes Inc. 12T2134
TRANSISTOR, NPN, 450V, 150mA, 625mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:150mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 450V, 150mA, 625mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:150mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-FMMT459TA FMMT459TADKR-ND 067322-FMMT459TA FMMT459TA FMMT459TA FMMT459TA FMMT459TA 12T2134
Product Name 450V 0.15A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT459TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Npn, 450V, 150Ma, 625Mw, Sot-23; Transistor Polarity Diodes Inc.
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps 150 milliamps 150 milliamps
VCEO 450 volts 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data