TRANS NPN 450V 0.15A SOT23-3 Product overview: FMMT459QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.15A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 0.15A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT459QTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 806mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 806mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 450V 150mA 50MHz 806mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 040312-FMMT459QTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 90mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 30mA, 10V
Maximum Power Dissipation: 806mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TRANS NPN 450V 0.15A SOT23-3
TRANS, NPN, 450V, 0.15A, 150DEG C/0.806W ROHS COMPLIANT: YES
TRANS NPN 450V 0.15A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT459QTA | FMMT459QTADICT-ND | 040312-FMMT459QTA | FMMT459QTA | 28AK9702 | FMMT459QTA |
| Product Name | 450V 0.15A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT459QTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 450V, 0.15A, 150Deg C/0.806W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | |||
| VCEO | 450 volts | 450 volts | 450 volts |