Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3
TRANS NPN 400V 0.225A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMT458TC-ND | FMMT458TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |