DIODES Incorporated 400V 0.225A SOT23 Bipolar Transistor FMMT458TA

Description
TRANS NPN 400V 0.225A SOT23-3 Product overview: FMMT458TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.225A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.225A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT458TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 0.225A SOT23-3 Product overview: FMMT458TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.225A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.225A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT458TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.225A SOT23 Bipolar Transistor
276-FMMT458TA
400V 0.225A SOT23 Bipolar Transistor 276-FMMT458TA
TRANS NPN 400V 0.225A SOT23-3 Product overview: FMMT458TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.225A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.225A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT458TA can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.225A SOT23-3 Product overview: FMMT458TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.225A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.225A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT458TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT458CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT458CT-ND
Single Bipolar Transistors FMMT458CT-ND
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT458DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT458DKR-ND
Single Bipolar Transistors FMMT458DKR-ND
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT458TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT458TR-ND
Single Bipolar Transistors FMMT458TR-ND
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT458TA - 095076-FMMT458TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT458TA
095076-FMMT458TA
TRANSISTORS - Transistors (BJT) - Single - FMMT458TA 095076-FMMT458TA
Manufacturer: Diodes Incorporated Win Source Part Number: 095076-FMMT458TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: FMMT458 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 225mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 6mA, 50mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 50mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMBTA44_R1_00001; CMPTA44 Lead Free; TSC4505CX RFG; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 095076-FMMT458TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: FMMT458
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 225mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMBTA44_R1_00001; CMPTA44 Lead Free; TSC4505CX RFG;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT458TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT458TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT458TA
TRANS NPN 400V 0.225A SOT23-3

TRANS NPN 400V 0.225A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT458TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT458TA
Single Bipolar Transistors FMMT458TA
TRANS NPN 400V 0.225A SOT23-3

TRANS NPN 400V 0.225A SOT23-3

Supplier's Site Datasheet
Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc. - 07AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc.
07AH3966
Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc. 07AH3966
TRANS, NPN, 400V, 0.225A, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:50MHz; Power Dissipation Pd:500mW; DC Collector Current:225mA; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 400V, 0.225A, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:50MHz; Power Dissipation Pd:500mW; DC Collector Current:225mA; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc. - 07AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc.
07AH3965
Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc. 07AH3965
TRANS, NPN, 400V, 0.225A, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:50MHz; Power Dissipation Pd:500mW; DC Collector Current:225mA; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 400V, 0.225A, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:50MHz; Power Dissipation Pd:500mW; DC Collector Current:225mA; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT458TA
Bipolar Transistors - BJT FMMT458TA
Bipolar Transistors - BJT NPN High Voltage

Bipolar Transistors - BJT NPN High Voltage

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FMMT458TA FMMT458CT-ND 095076-FMMT458TA FMMT458TA FMMT458TA 07AH3966 FMMT458TA
Product Name 400V 0.225A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT458TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 400V, 0.225A, 0.5W; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 225 milliamps 225 milliamps 225 milliamps
VCEO 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data