Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 400V 225mA 50MHz 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 872093-FMMT458QTA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 225 mA 50MHz 500 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: FMMT458
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: FMMT458QTADI, FMMT458QTADI-ND, FMMT458QTADICT, FMMT458QTADITR, FMMT458QTADIDKR
TRANS NPN 400V 0.225A SOT23-3 Product overview: FMMT458QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.225A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.225A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT458QTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 400V NPN High Volt 225mA 1A 100mA
TRANS, NPN, 400V, 0.225A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS NPN 400V 0.225A SOT23-3
TRANS NPN 400V 0.225A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FMMT458QTADITR-ND | 872093-FMMT458QTA | 276-FMMT458QTA | FMMT458QTA | 28AK9701 | FMMT458QTA | FMMT458QTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT458QTA | 400V 0.225A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Trans, Npn, 400V, 0.225A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 225 milliamps | 225 milliamps | 225 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |