Bipolar (BJT) Transistor NPN 140V 1A 100MHz 500mW Surface Mount SOT-23-3
TRANS NPN 140V 1A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FMMT455TC-ND | FMMT455TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |