Manufacturer: Diodes Incorporated
Win Source Part Number: 067321-FMMT455TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 700mV @ 15mA, 150mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
TRANS NPN 140V 1A SOT23-3 Product overview: FMMT455TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT455TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 140V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 140V 1A 100MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 140V 1A 100MHz 500mW Surface Mount SOT-23-3
TRANS NPN 140V 1A SOT23-3
TRANS NPN 140V 1A SOT23-3
TRANS, NPN, 140V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 067321-FMMT455TA | 276-FMMT455TA | FMMT455TR-ND | FMMT455TA | FMMT455TA | 28AK9700 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT455TA | 140V 1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 140V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts |