Manufacturer: Diodes Incorporated
Win Source Part Number: 099681-FMMT449TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 30V 1A 150MHz 500mW Surface Mount SOT-23-3
TRANS NPN 30V 1A SOT23-3 Product overview: FMMT449TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT449TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 30V 1A SOT23-3
TRANS, NPN, 30V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 099681-FMMT449TA | FMMT449CT-ND | 276-FMMT449TA | FMMT449TA | FMMT449TA | 28AK9698 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FMMT449TA | Single Bipolar Transistors | 30V 1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 30V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 30 volts | 30 volts |