TRANS NPN 100V 0.5A SOT23-3 Product overview: FMMT417TD from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT417TD can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039165-FMMT417TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: NPN - Avalanche Mode
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 10mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Avalanche Mode 100V 500mA 40MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Avalanche Mode 100V 500mA 40MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Avalanche Mode 100V 500mA 40MHz 330mW Surface Mount SOT-23-3
TRANS NPN 100V 0.5A SOT23-3
Bipolar Transistors - BJT NPN Avalanche
TRANS NPN 100V 0.5A SOT23-3
TRANS NPN 100V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT417TD | 1039165-FMMT417TD | FMMT417TDTR-ND | 233-FMMT417TD | FMMT417TD | FMMT417TD | FMMT417TD |
| Product Name | 100V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT417TD | Single Bipolar Transistors | TRANS NPN 100V 0.5A SOT23-3 | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Avalanche Mode | NPN | NPN; NPN | NPN - Avalanche Mode; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |