DIODES Incorporated -25V -200MA SOT23 Bipolar Transistor FMMT4126TA

Description
Trans Sw PNP -25V -200MA SOT23-3 Product overview: FMMT4126TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4126TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Sw PNP -25V -200MA SOT23-3 Product overview: FMMT4126TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4126TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
-25V -200MA SOT23 Bipolar Transistor
283-FMMT4126TA
-25V -200MA SOT23 Bipolar Transistor 283-FMMT4126TA
Trans Sw PNP -25V -200MA SOT23-3 Product overview: FMMT4126TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4126TA can be used for catalog matching and distributor lookup.

Trans Sw PNP -25V -200MA SOT23-3 Product overview: FMMT4126TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -25V, -200MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, -25V, -200MA, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-FMMT4126TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - FMMT4126TA - 1059454-FMMT4126TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - FMMT4126TA
1059454-FMMT4126TA
TRANSISTORS - RF Transistors (BJT) - FMMT4126TA 1059454-FMMT4126TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059454-FMMT4126TA Packaging: Tape & Reel (TR) Current Rating: -200 mA Length: 3.05 mm Mounting: SMD (SMT) Polarity: PNP Height: 1 mm Weight: 200.998119 mg Gain Bandwidth Product: 250 MHz Width: 1.4 mm Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -25 V Element Configuration: Single Max Power Dissipation: 330 mW Max Breakdown Voltage: 40 V Collector Base Voltage (VCBO): 25 V Collector Emitter Breakdown Voltage: 40 V Collector Emitter Voltage (VCEO): 750 mV Emitter Base Voltage (VEBO): 4 V Max Collector Current: 600 mA Transition Frequency: 200 MHz

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059454-FMMT4126TA
Packaging: Tape & Reel (TR)
Current Rating: -200 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: PNP
Height: 1 mm
Weight: 200.998119 mg
Gain Bandwidth Product: 250 MHz
Width: 1.4 mm
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): -25 V
Element Configuration: Single
Max Power Dissipation: 330 mW
Max Breakdown Voltage: 40 V
Collector Base Voltage (VCBO): 25 V
Collector Emitter Breakdown Voltage: 40 V
Collector Emitter Voltage (VCEO): 750 mV
Emitter Base Voltage (VEBO): 4 V
Max Collector Current: 600 mA
Transition Frequency: 200 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-FMMT4126TA 1059454-FMMT4126TA
Product Name -25V -200MA SOT23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - FMMT4126TA
Polarity PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23
Packing Method Tape & Reel (TR)
IC(max) 600 milliamps
VCEO 40 volts
Unlock Full Specs
to access all available technical data